IC MCU 16BIT ROMLESS 144LQFP Product overview: D12674RVFQ33V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-D12674RVFQ33V can be used for catalog matching and distributor lookup.
Microcontroller
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 33MHz ROMless 144-LQFP (20x20)
Manufacturer: Renesas Electronics America
Win Source Part Number: 775792-D12674RVFQ33V
Series: H8 H8S/2600
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2600
Speed: 33MHz
Package: 144-LQFP
Core Size: 16-Bit
Connectivity: IrDA, SCI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 103
Program Memory Type: ROMless
RAM Size: 32K x 8
Data Converters: A/D 12x10b; D/A 4x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: D12674RVFQ33
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): MCK68HC16Z4CPV16; MCK68HC16Z4VPV20; MCK68HC16Z1CPV16; MCK16Z4MPV20B1;
Introduction Date: March 15, 2006
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 40
H8S/2600 H8® H8S/2600 Microcontroller IC 16-Bit 33MHz ROMless 144-LQFP (20x20)
H8S/2600 H8S Microcontroller IC 16-Bit 33MHz ROMless 144-LQFP (20x20)
IC MCU 16BIT ROMLESS 144LQFP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-D12674RVFQ33V | D12674RVFQ33V | D12674RVFQ33V-ND | 775792-D12674RVFQ33V | D12674RVFQ33V | D12674RVFQ33V |
| Product Name | 16-bit 16BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - D12674RVFQ33V | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | |||
| Package Type | Other; Tray | QFP; Other; LQFP144 | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |