Designers who used this product also designed with
1
2
3
4
5
IC MCU 32BT 2.0625MB FLSH 64LQFP
ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ T2G Microcontroller IC 32-Bit Dual-Core 100MHz, 160MHz 2.0625MB (2.0625M x 8) FLASH 64-LQFP (10x10)
Infineon Technologies AG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CYT2B93CACQ0AZSGS | CYT2B93CACQ0AZSGS | CYT2B93CACQ0AZSGS |
Product Name | 32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core |
Life Cycle Stage | active and preferred | Active | Active |
Features | Watchdog Timer; DMA | ||
RAM | 256 KB | 256 KB | 256 KB |
ROM Type | Flash | Flash; FLASH |