Rochester Electronics Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2024-BZXI CYUSB2024-BZXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867932-CYUSB2024-BZX I Series: EZ-USB® SD2 Operating Temperature Range: -40°C ~ 85°C Core Processor: ARM9® Package: Bulk Package: 121-TFBGA Mounting: Surface Mount Number of I/O: 59 Categories: Integrated Circuits (ICs) Case / Package: 121-FBGA (10x10) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867932-CYUSB2024-BZX I Series: EZ-USB® SD2 Operating Temperature Range: -40°C ~ 85°C Core Processor: ARM9® Package: Bulk Package: 121-TFBGA Mounting: Surface Mount Number of I/O: 59 Categories: Integrated Circuits (ICs) Case / Package: 121-FBGA (10x10) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2024-BZXI - 867932-CYUSB2024-BZXI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2024-BZXI
867932-CYUSB2024-BZXI
Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2024-BZXI 867932-CYUSB2024-BZXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867932-CYUSB2024-BZX I Series: EZ-USB® SD2 Operating Temperature Range: -40°C ~ 85°C Core Processor: ARM9® Package: Bulk Package: 121-TFBGA Mounting: Surface Mount Number of I/O: 59 Categories: Integrated Circuits (ICs) Case / Package: 121-FBGA (10x10) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867932-CYUSB2024-BZXI
Series: EZ-USB® SD2
Operating Temperature Range: -40°C ~ 85°C
Core Processor: ARM9®
Package: Bulk
Package: 121-TFBGA
Mounting: Surface Mount
Number of I/O: 59
Categories: Integrated Circuits (ICs)
Case / Package: 121-FBGA (10x10)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - CYUSB2024-BZXI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CYUSB2024-BZXI
Embedded - Microcontrollers - Application Specific CYUSB2024-BZXI
IC USB CTLR

IC USB CTLR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 867932-CYUSB2024-BZXI CYUSB2024-BZXI
Product Name Embedded - Embedded - Microcontrollers - Application Specific - CYUSB2024-BZXI Embedded - Microcontrollers - Application Specific
I/O Ports 59
Unlock Full Specs
to access all available technical data

Similar Products