Rochester Electronics 16-bit 16BIT 128KB Embedded Microcontroller MCU DF3048F16V

Description
IC MCU 16BIT 128KB FLASH 100QFP Product overview: DF3048F16V from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF3048F16V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 100QFP Product overview: DF3048F16V from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF3048F16V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-DF3048F16V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-DF3048F16V
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-DF3048F16V
IC MCU 16BIT 128KB FLASH 100QFP Product overview: DF3048F16V from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF3048F16V can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100QFP Product overview: DF3048F16V from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF3048F16V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - DF3048F16V - 871390-DF3048F16V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - DF3048F16V
871390-DF3048F16V
Embedded - Embedded - Microcontrollers - DF3048F16V 871390-DF3048F16V
Manufacturer: Renesas Electronics America Win Source Part Number: 871390-DF3048F16V Series: H8® H8/300H Operating Temperature Range: -20°C ~ 75°C (TA) Features: H8/300H series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x14) Core Processor: H8/300H Speed: 16MHz Package: Bulk Package: 100-BFQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: DMA, PWM, WDT Number of I/O: 70 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-QFP (14x14) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Renesas Electronics America
Win Source Part Number: 871390-DF3048F16V
Series: H8® H8/300H
Operating Temperature Range: -20°C ~ 75°C (TA)
Features: H8/300H series Microcontroller IC 16-Bit 16MHz 128KB (128K x 8) FLASH 100-QFP (14x14)
Core Processor: H8/300H
Speed: 16MHz
Package: Bulk
Package: 100-BFQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, PWM, WDT
Number of I/O: 70
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-QFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Embedded - Microcontrollers - DF3048F16V - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
DF3048F16V
Embedded - Microcontrollers DF3048F16V
IC MCU 16BIT 128KB FLASH 100QFP

IC MCU 16BIT 128KB FLASH 100QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-DF3048F16V 871390-DF3048F16V DF3048F16V
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - DF3048F16V Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
Package Type Other; 100-BFQFP QFP; Other; 100-QFP (14x14)
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Clock Speed 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details