IC MCU 16BIT 52KB FLASH 85TFLGA Product overview: DF38086RLP10V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 52KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 52KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-DF38086RLP10V can be used for catalog matching and distributor lookup.
MCU 16bit H8/300H Tiny 36087 Series
IC MCU 16BIT 52KB FLASH 85TFLGA
IC MCU 16BIT 52KB FLASH 85TFLGA
H8/300H - Microcontroller IC 16-Bit 10MHz 52KB (52K x 8) FLASH 85-TFLGA (7x7)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-DF38086RLP10V | DF38086RLP10V | DF38086RLP10V | DF38086RLP10V | DF38086RLP10V |
| Product Name | 16-bit 16BIT 52KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 1.8 to 3.6 volts | 3.6 volts | |||
| Package Type | Other; Bulk | FLGA; Other; TFLGA85 | FLGA; Other; 85-TFLGA | FLGA; Other; 85-TFLGA | |
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |