Microcontrollers for General Purpose System Control Applications
IC MCU 16BIT ROMLESS 120TQFP
H8S/2000 H8® H8S/2300 Microcontroller IC 16-Bit 20MHz ROMless 120-TQFP (14x14)
16-bit Microcontrollers - MCU MCU 5V 0K Pb-free 120-TQFP
| Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | D12352TE20V | D12352TE20V | D12352TE20V | D12352TE20V |
| Product Name | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package Type | QFP; Other; TFQFP120 | QFP; TQFP; Other; 120-TQFP | ||
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 20 MHz |