RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 80MHz, CMOS, PQFP64
IC MCU 32BIT 576KB FLASH 64LQFP
ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ II Microcontroller IC 32-Bit Dual-Core 80MHz 576KB (576K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 576KB FLASH 64LQFP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CYT2B63BADQ0AZEGS | 448-CYT2B63BADQ0AZEGS-ND | CYT2B63BADQ0AZEGS | CYT2B63BADQ0AZEGS |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| Life Cycle Stage | Active | Active | Active | |
| ROM Type | Flash | Flash | Flash; FLASH | |
| Package Type | QFP; Other; PG-LQFP-64 | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz |