H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH
Microcontroller, 16-Bit, FLASH, 25MHz, PQFP100
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
H8/300H H8® H8/300H Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | DF3026X25V-ND | DF3026X25V | DF3026X25V | DF3026X25V | DF3026X25V | DF3026X25V |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | 8 Bit; Other; A/D 8x10b; D/A 2x8b | |||||
| RAM | 8 KB | 8 KB | 8 KB | |||
| ROM | 256 KB |