Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers D87C51-1

Description
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 16MHz, CMOS, CDIP40
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 16MHz, CMOS, CDIP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - D87C51-1 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 16MHz, CMOS, CDIP40

Microcontroller, 8-Bit, UVPROM, 8051 CPU, 16MHz, CMOS, CDIP40

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1017429-D87C51-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1017429-D87C51-1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1017429-D87C51-1
Win Source Part Number: 1017429-D87C51-1 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Core Processor: 80C51 Speed: 16MHz Package: Bulk Standard Package: 1 Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR Number of I/O: 32 Program Memory Size: 4KB (4K x 8) Program Memory Type: EPROM RAM Size: 128 x 8 Oscillator Type: External, Internal Mounting Type: Through Hole Package / Case: 40-CDIP Supplier Device Package: 40-CDIP Temperature Range - Operating: 0°C ~ 70°C (TA) Supply Voltage - Operating: 4.5V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Advanced Micro Devices Other Names: 2156-D87C51-1,AMDAMD D87C51-1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1017429-D87C51-1
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Core Processor: 80C51
Speed: 16MHz
Package: Bulk
Standard Package: 1
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR
Number of I/O: 32
Program Memory Size: 4KB (4K x 8)
Program Memory Type: EPROM
RAM Size: 128 x 8
Oscillator Type: External, Internal
Mounting Type: Through Hole
Package / Case: 40-CDIP
Supplier Device Package: 40-CDIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Advanced Micro Devices
Other Names: 2156-D87C51-1,AMDAMDD87C51-1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Microcontrollers - D87C51-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
D87C51-1
Microcontrollers D87C51-1
80C51 - Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) EPROM 40-CDIP

80C51 - Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) EPROM 40-CDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number D87C51-1 1017429-D87C51-1 D87C51-1
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Removed; Obsolete
Package Type CDIP; Other; DIP40 CDIP CDIP; Other; 40-CDIP (0.600\", 15.24mm)
Clock Speed 16 MHz 16 MHz
RAM 4 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded Microcontroller MCU - 685-A2C00979802 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers