Texas Instruments LM140QML Three Terminal Positive Regulators LM140H-15/883

Description
Three Terminal Positive Regulators 3-TO -55 to 125
Request a Quote Datasheet
Description
Three Terminal Positive Regulators 3-TO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM140QML Three Terminal Positive Regulators - LM140H-15/883 - Texas Instruments
Dallas, TX, United States
LM140QML Three Terminal Positive Regulators
LM140H-15/883
LM140QML Three Terminal Positive Regulators LM140H-15/883
Three Terminal Positive Regulators 3-TO -55 to 125

Three Terminal Positive Regulators 3-TO -55 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM140H-15/883 - 1069817-LM140H-15/883 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM140H-15/883
1069817-LM140H-15/883
PMIC - PMIC - Voltage Regulators - Linear - LM140H-15/883 1069817-LM140H-15/883
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069817-LM140H-15/88 3 Length: 8.255 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Thickness: 4.445 mm Height: 0 m Number of Pins: 3 Number of Outputs: 1 Quiescent Current: 6 mA Output Current: 1 A Accuracy: 2 % Output Voltage: 15 V Output Voltage Accuracy: 2 % Width: 8.255 mm Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-39 Max Input Voltage: 35 V Alternative Parts (Cross-Reference): LM140H-5.0/883; LM140LAH-12/NOPB; LM140LAH-12LM140H15/ 883; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8542390000 Max Output Current: 1 A Min Input Voltage: 17.7 V Dropout Voltage: 2.5 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069817-LM140H-15/883
Length: 8.255 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Thickness: 4.445 mm
Height: 0 m
Number of Pins: 3
Number of Outputs: 1
Quiescent Current: 6 mA
Output Current: 1 A
Accuracy: 2 %
Output Voltage: 15 V
Output Voltage Accuracy: 2 %
Width: 8.255 mm
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-39
Max Input Voltage: 35 V
Alternative Parts (Cross-Reference): LM140H-5.0/883; LM140LAH-12/NOPB; LM140LAH-12LM140H15/883;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Output Current: 1 A
Min Input Voltage: 17.7 V
Dropout Voltage: 2.5 V

Buy Now
Singapore, Singapore
1A LDO Voltage Regulator IC
699-LM140H-15/883
1A LDO Voltage Regulator IC 699-LM140H-15/883
Military Grade 1A Fixed Output Linear Regulator / LDO 3-TO -55 to 125 Product overview: LM140H-15/883 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM140H-15/883 can be used for catalog matching and distributor lookup.

Military Grade 1A Fixed Output Linear Regulator / LDO 3-TO -55 to 125 Product overview: LM140H-15/883 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM140H-15/883 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM140H-15/883 1069817-LM140H-15/883 699-LM140H-15/883
Product Name LM140QML Three Terminal Positive Regulators PMIC - PMIC - Voltage Regulators - Linear - LM140H-15/883 1A LDO Voltage Regulator IC
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO TO-3; Other; TO-39 Other; TO-39
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Multiple Outputs
Output Voltage 5 to 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24022DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TSSOP Power Management IC - 713-BQ20Z95DBT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Battery Chargers - BQ24298RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details