"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 923068-LM1572MTCX-3.
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM1572
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM1572MTCX-3.3, LM1572MTCX-3.3-ND
IC REG BUCK 3.3V 1.5A 16TSSOP
IC REG BUCK 3.3V 1.5A 16TSSOP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A 16-TSSOP (0.173", 4.40mm Width)
IC REG BUCK 3.3V 1.5A 16TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM1572MTCX-3.3/NOPB-ND | 923068-LM1572MTCX-3.3/NOPB | LM1572MTCX-3.3/NOPB | LM1572MTCX-3.3/NOPB | LM1572MTCX-3.3/NOPB | 815-LM1572MTCX-3.3/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM1572MTCX-3.3/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 3.3V 1.5A 16TSSOP |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |