Manufacturer: Texas Instruments
Win Source Part Number: 1196717-LM1117IDTX-3
Family Name: LM1117I
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): APE1117AH-33-HF; AP1117D33L; AP1117D33LA;
Introduction Date: October 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices, Consumer Electronics, Power Management
3.3V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PSSO2, TO-252, DPAK-3 Product overview: LM1117IDTX-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.4V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.4V, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1117IDTX-3.3 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1196717-LM1117IDTX-3.3 | 699-LM1117IDTX-3.3 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM1117IDTX-3.3 | 3.3V 1.4V TO-252 LDO Voltage Regulator IC |
| Output Voltage Type | Fixed | |
| Package Type | Other; TO-252 | |
| Output Voltage | 3.3 volts |