The LM117HVHRLQMLV is a flight-grade, radiation-hardened 3-terminal adjustable positive linear regulator with a 0.5-A output current, capable of regulating output voltages from 1.2 V to 57 V with an input range of 4.25 V to 60 V. It is housed in a TO-39 (NDT) package measuring 8.26 mm × 8.26 mm with a mass of 1.036 g. The device is rated for operation from -55°C to 125°C and offers radiation hardness assurance up to 100 krad(Si) at low dose rate (10 mrad/s). It includes built-in short-circuit protection, thermal overload protection, and constant current limiting with temperature.
3-Terminal Adjustable Regulator 3-TO -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM117HVHRLQMLV |
| Product Name | LM117HVQML-SP 3-Terminal Adjustable Regulator |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; CFP,DIESALE,TO |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| IOUT | 1.5 amps |