The LM117HVK/883 is a 3-terminal adjustable positive voltage regulator in a 2-pin TO-3 metal can package, capable of delivering up to 1.5A output current with an adjustable output range from 1.2V to 57V. It features input-to-output differential voltage operation, line regulation typically 0.01%/V, load regulation typically 0.1%, and includes current limiting, thermal overload protection, and short-circuit protection. The device operates from -55°C to 125°C and is qualified for a total ionizing dose of 100 krad(Si) at low dose rates.
3-Terminal Adjustable Regulator 2-TO -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1196761-LM117HVK/883
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-204AA, TO-3
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 500mA
Family Name: LM117HV
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-2
Output Voltage MAX: 57V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): 7703402YA; 7703407YA; OM1326NKM;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Military Grade 60V input 1.5A Adjustable Output Linear Regulator / LDO 2-TO -55 to 125 Product overview: LM117HVK/883 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 60V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM117HVK/883 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM117HVK/883 | 1196761-LM117HVK/883 | 699-LM117HVK/883 |
| Product Name | LM117HVQML 3-Terminal Adjustable Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM117HVK/883 | 60V 1.5A LDO Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; CFP,TO | TO-3; Other; TO-204AA, TO-3 | Other; TO-3 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | |
| IOUT | 1.5 amps | 0.5000 amps | 1.5 amps |
| VIN | 4.2 to 60 volts | 60 volts |