The LM120K-12/883 is a 2-terminal negative voltage regulator in a TO-CAN package, rated for a fixed output voltage of −12V and capable of supplying up to 1.5A load current. It operates over an input-output voltage differential of up to 30V and is specified for an operating temperature range of −55°C to 150°C. The device features internal current limiting and thermal shutdown protection, with a thermal resistance of 3°C/W junction-to-case and 35°C/W junction-to-ambient in still air at 0.5W. It requires only an external compensation capacitor for stable operation and offers low quiescent current, enabling adjustable higher output voltages via external resistors. The package mounts in a 2-pin TO-CAN format with dimensions matching the NDT0003A specification.
Series 3-Terminal Negative Regulators 2-TO -55 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 81159-LM120K-12/883
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
LM120QML Military Grade 1A Fixed Output Negative Voltage Regulator / LDO
Military Grade 1A Fixed Output Negative Voltage Regulator / LDO 2-TO -55 to 150 Product overview: LM120K-12/883 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM120K-12/883 can be used for catalog matching and distributor lookup.
LM120QML MILITARY GRADE 1A FIXED
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | LM120K-12/883 | 81159-LM120K-12/883 | LM120K-12/883 | 699-LM120K-12/883 | LM120K-12/883 |
| Product Name | LM120QML Series 3-Terminal Negative Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM120K-12/883 | 1A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Negative | Negative | |||
| Output Voltage Type | Fixed Output,Negative Output | Fixed | |||
| Package Type | Other; TO | Other; TO-CAN-2 | Other; TO-3 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | ||||
| Output Voltage | -15 to -5 volts | -12 volts | -12 volts |