The LM117HVHRQMLV is a flight-grade, radiation-hardened 3-terminal adjustable positive voltage regulator in a TO-39 (NDT) package, measuring 8.26 mm × 8.26 mm with a mass of 1.036 g. It supports an input voltage range of 4.25 V to 60 V and provides a regulated output from 1.2 V to 57 V at up to 0.5 A. The device is rated for a total ionizing dose up to 100 krad(Si) at high dose rate (50-300 rad(Si)/s) and includes short-circuit protection, thermal overload protection, and constant current limiting. It operates over a junction temperature range of -55°C to 125°C.
3-Terminal Adjustable Regulator 3-TO -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM117HVHRQMLV |
| Product Name | LM117HVQML-SP 3-Terminal Adjustable Regulator |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; CFP,DIESALE,TO |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| IOUT | 1.5 amps |