The LM117HVH/883 is a 3-terminal adjustable positive voltage regulator in a 3-pin TO-3 metal can package, designed to supply up to 0.5A output current with an adjustable output range from 1.2V to 57V. It features line regulation of typically 0.01% per volt, load regulation of typically 0.1%, and includes built-in current limit, thermal overload protection, and safe area protection. The device is qualified for operation from -55°C to 125°C and meets radiation tolerance of 100 krad(Si) total ionizing dose at low dose rate. It requires only two external resistors to set the output voltage and is short-circuit protected.
3-Terminal Adjustable Regulator 3-TO -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM117HVH/883 |
| Product Name | LM117HVQML 3-Terminal Adjustable Regulator |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; CFP,TO |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| IOUT | 1.5 amps |