5V FIXED POSITIVE LDO REGULATOR, 1.4V DROPOUT, PDSO4, SOT-223, 3 PIN Product overview: LM1117IMP-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.4V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.4V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1117IMP-5.0 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1196722-LM1117IMP-5.
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC REG LIN FIXED POS LDO REG 5V
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LM1117IMP-5.0 | 1196722-LM1117IMP-5.0 | LM1117IMP-5.0 | LM1117IMP-5.0 |
| Product Name | 5V 1.4V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM1117IMP-5.0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |
| Package Type | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |
| Output Voltage | 5 volts | 5 volts | 5 to ? volts | |
| IOUT | 1.5 amps | 0.8000 amps | 0.8000 amps | |
| IQ | 0.0150 amps | 0.0050 amps | 0.0050 amps |