Texas Instruments 2.5V 1.3V LDO Voltage Regulator IC LM1117MPX-2.5

Description
Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, BIPolar, PDSO4
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, BIPolar, PDSO4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM1117MPX-2.5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, BIPolar, PDSO4

Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, BIPolar, PDSO4

Supplier's Site Datasheet
Singapore, Singapore
2.5V 1.3V LDO Voltage Regulator IC
699-LM1117MPX-2.5
2.5V 1.3V LDO Voltage Regulator IC 699-LM1117MPX-2.5
2.5V FIXED POSITIVE LDO REGULATOR, 1.3V DROPOUT, PDSO4, SOT-223, 3 PIN Product overview: LM1117MPX-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1117MPX-2.5 can be used for catalog matching and distributor lookup.

2.5V FIXED POSITIVE LDO REGULATOR, 1.3V DROPOUT, PDSO4, SOT-223, 3 PIN Product overview: LM1117MPX-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1117MPX-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM1117MPX-2.5 - 1196735-LM1117MPX-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1117MPX-2.5
1196735-LM1117MPX-2.5
PMIC - PMIC - Voltage Regulators - Linear - LM1117MPX-2.5 1196735-LM1117MPX-2.5
Manufacturer: Texas Instruments Win Source Part Number: 1196735-LM1117MPX-2. 5 Family Name: LM1117 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): TS1117BCW25 RP; TS1117BCW25 RPG; NCV1117ST25T3; Introduction Date: June 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1196735-LM1117MPX-2.5
Family Name: LM1117
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TS1117BCW25 RP; TS1117BCW25 RPG; NCV1117ST25T3;
Introduction Date: June 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now
Voltage Regulators - Linear - LM1117MPX-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1117MPX-2.5
Voltage Regulators - Linear LM1117MPX-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM1117MPX-2.5 699-LM1117MPX-2.5 1196735-LM1117MPX-2.5 LM1117MPX-2.5
Product Name 2.5V 1.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM1117MPX-2.5 Voltage Regulators - Linear
Package Type Other; SOT-223 (TO-261) Other; SOT-223 Other; TO-261-4, TO-261AA
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 2.5 volts 2.5 to ? volts
IOUT 1.5 amps 0.8000 amps
Dropout Voltage 1.2 volts
Unlock Full Specs
to access all available technical data