Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1770SMFX LM1770SMFX

Description
Manufacturer: Texas Instruments Win Source Part Number: 082596-LM1770SMFX Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: SOT-23-5 Purpose: Step-Down Supply Voltage - Operating: 2.8 V to 5.5 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082596-LM1770SMFX Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: SOT-23-5 Purpose: Step-Down Supply Voltage - Operating: 2.8 V to 5.5 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1770SMFX - 082596-LM1770SMFX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1770SMFX
082596-LM1770SMFX
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1770SMFX 082596-LM1770SMFX
Manufacturer: Texas Instruments Win Source Part Number: 082596-LM1770SMFX Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: SOT-23-5 Purpose: Step-Down Supply Voltage - Operating: 2.8 V to 5.5 V Control Operating Temperature: -40°C to 125°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082596-LM1770SMFX
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SOT-23-5
Purpose: Step-Down
Supply Voltage - Operating: 2.8 V to 5.5 V
Control Operating Temperature: -40°C to 125°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 082596-LM1770SMFX
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1770SMFX
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-5
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

384kHz QFN Voltage Regulator IC - 750-A8293SETTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; QFN
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 52 kHz
Duty Cycle 50
View Details