The LM117E/883 is a 3-terminal adjustable positive voltage regulator in a 20-pin LCCC package, capable of delivering up to 0.5A output current with an adjustable output range from 1.2V to 37V. It is radiation-ensured for 100 krad(Si) total ionizing dose and ELDRS-free, with full overload protection including current limit, thermal overload, and safe area protection. The device operates over a -55°C to 125°C temperature range and requires only two external resistors to set the output voltage. Input and output capacitors are optional, except when the device is more than 6 inches from the input filter capacitor. Ripple rejection is 80 dB, and load regulation is specified at a maximum of 0.3%.
3-Terminal Adjustable Regulator 20-LCCC -55 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069791-LM117E/883
Length: 8.89 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Adjustable
Power Dissipation: 2 W
Thickness: 1.753 mm
Height: 1.905 mm
Number of Pins: 20
Number of Outputs: 1
Quiescent Current: 5 mA
Output Current: 500 mA
Output Voltage: 37 V
Width: 8.89 mm
Categories: PMIC - Voltage Regulators - Linear
Case / Package: LCC
Max Input Voltage: 41.25 V
Alternative Parts (Cross-Reference): LM723E/883LM117E883;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: Yes
Min Operating Temperature: -55 °C
Schedule B: 8542390000
Max Power Dissipation: 2 W
Max Output Current: 500 mA
Min Input Voltage: 4.25 V
Dropout Voltage: 1.5 V
Reference Voltage: 1.3 V
Military Grade 1.5A Adjustable Output Linear Regulator / LDO 20-LCCC -55 to 125 Product overview: LM117E/883 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM117E/883 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM117E/883 | 1069791-LM117E/883 | 699-LM117E/883 |
| Product Name | LM117QML 3-Terminal Adjustable Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM117E/883 | 1.5A LDO Voltage Regulator IC |
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; CFP,LCCC,TO | Other; LCC | Other; LCC |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Multiple Outputs | |
| IOUT | 1.5 amps | 0.5000 amps | 0.5000 amps |
| VIN | 4.2 to 40 volts | 4.25 volts | 41.25 volts |