The LM120K-15/883 is a 3-terminal negative voltage regulator with a fixed output voltage of −15V and 1.5A load current capability, housed in a 2-pin TO-3 metal can package. It operates over a temperature range of −55°C to +150°C, features internal current limiting and thermal shutdown, and requires only an external output compensation capacitor. The device supports an input-output voltage differential up to 30V and has a thermal resistance of 3°C/W junction-to-case.
Series 3-Terminal Negative Regulators 2-TO -55 to 150
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM120K-15/883 |
| Product Name | LM120QML Series 3-Terminal Negative Regulators |
| Output Polarity | Negative |
| Output Voltage Type | Fixed Output,Negative Output |
| Package Type | Other; TO |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| Output Voltage | -15 to -5 volts |