"Buck Switching Regulator IC Positive Adjustable 2.42V 1 Output 1.5A 16-TSSOP (0.173"", 4.40mm Width)"
Buck Switching Regulator IC Positive Adjustable 2.42V 1 Output 1.5A 16-TSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 1.5A 16TSSOP
IC REG BUCK ADJ 1.5A 16TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM1572MTC-ADJ/NOPB-ND | LM1572MTC-ADJ/NOPB | LM1572MTC-ADJ/NOPB | LM1572MTC-ADJ/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Output Voltage | 2.42 to 5 volts | 2.42 to 5 volts | 2.42 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |