The LM117KRQMLV is a 3-terminal adjustable linear voltage regulator in a TO-3 package with 2 pins, designed for satellite power systems and bias supplies. It provides up to 1.5 A output current and regulates voltages from 1.2 V to 37 V. The device is radiation-hardened assured to 100 krad(Si) and operates from -55°C to 125°C. The package measures 25.4 mm × 38.94 mm and weighs 12.291 g with ±10% accuracy.
3-Terminal Adjustable Regulator 2-TO -55 to 125
Linear Voltage Regulators 3-Terminal Adjustable Regulator 2-TO -55 to 125
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM117KRQMLV | 815-LM117KRQMLV |
| Product Name | LM117QML-SP 3-Terminal Adjustable Regulator | Linear Voltage Regulators 3-Terminal Adjustable Regulator 2-TO -55 to 125 |
| Output Voltage Type | Adjustable Output,Fixed Output | Adjustable / Variable; Adjustable |
| Package Type | Other; CFP,DIESALE,TO | TO-3; Other; TO-3 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | |
| IOUT | 1.5 amps | 1.5 amps |
| VIN | 4.2 to 40 volts | 4.25 volts |