Texas Instruments LM117HVQML 3-Terminal Adjustable Regulator LM117HVH-QML

Description
3-Terminal Adjustable Regulator 3-TO -55 to 125
Request a Quote Datasheet
Description
3-Terminal Adjustable Regulator 3-TO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM117HVQML 3-Terminal Adjustable Regulator - LM117HVH-QML - Texas Instruments
Dallas, TX, United States
LM117HVQML 3-Terminal Adjustable Regulator
LM117HVH-QML
LM117HVQML 3-Terminal Adjustable Regulator LM117HVH-QML
3-Terminal Adjustable Regulator 3-TO -55 to 125

3-Terminal Adjustable Regulator 3-TO -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1382484-LM117HVH-QML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1382484-LM117HVH-QML
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1382484-LM117HVH-QML
Win Source Part Number: 1382484-LM117HVH-QML Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Bulk Standard Package: 1 pcs Current - Output: 1.5A Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 57V Output Configuration: Positive Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 1.2V Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39-3 Temperature Range - Operating: -55°C ~ 125°C (TA) PSRR: 66dB ~ 55dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 42 pct. Current - Quiescent (Iq): 8.2 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: National Semiconductor (TI) Base Product Number: LM117 RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.5V @ 1.5A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382484-LM117HVH-QML
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Bulk
Standard Package: 1 pcs
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 57V
Output Configuration: Positive
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 1.2V
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39-3
Temperature Range - Operating: -55°C ~ 125°C (TA)
PSRR: 66dB ~ 55dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
Current - Quiescent (Iq): 8.2 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: National Semiconductor (TI)
Base Product Number: LM117
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1.5V @ 1.5A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
60V 1.5A LDO Voltage Regulator IC
699-LM117HVH-QML
60V 1.5A LDO Voltage Regulator IC 699-LM117HVH-QML
Military Grade 60V input 1.5A Adjustable Output Linear Regulator / LDO 3-TO -55 to 125 Product overview: LM117HVH-QML from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 60V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM117HVH-QML can be used for catalog matching and distributor lookup.

Military Grade 60V input 1.5A Adjustable Output Linear Regulator / LDO 3-TO -55 to 125 Product overview: LM117HVH-QML from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 60V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM117HVH-QML can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM117HVH-QML - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM117HVH-QML
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM117HVH-QML
IC REG LIN POS ADJ 1.5A TO39-3

IC REG LIN POS ADJ 1.5A TO39-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM117HVH-QML 1382484-LM117HVH-QML 699-LM117HVH-QML LM117HVH-QML
Product Name LM117HVQML 3-Terminal Adjustable Regulator Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 60V 1.5A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; CFP,TO TO-3; Other; Bulk Other; TO-39 TO-3; TO-39; Other; TO-205AD, TO-39-3 Metal Can
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
IOUT 1.5 amps 1.5 amps 1.5 amps
VIN 4.2 to 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ24314ADSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24108RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details