Texas Instruments 2.5V 1.3V LDO Voltage Regulator IC LM1117MP-2.5

Description
Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, BIPolar, PDSO4
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, BIPolar, PDSO4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM1117MP-2.5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, BIPolar, PDSO4

Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, BIPolar, PDSO4

Supplier's Site Datasheet
Singapore, Singapore
2.5V 1.3V LDO Voltage Regulator IC
699-LM1117MP-2.5
2.5V 1.3V LDO Voltage Regulator IC 699-LM1117MP-2.5
2.5V FIXED POSITIVE LDO REGULATOR, 1.3V DROPOUT, PDSO4, SOT-223, 3 PIN Product overview: LM1117MP-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1117MP-2.5 can be used for catalog matching and distributor lookup.

2.5V FIXED POSITIVE LDO REGULATOR, 1.3V DROPOUT, PDSO4, SOT-223, 3 PIN Product overview: LM1117MP-2.5 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1117MP-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM1117MP-2.5 - 1196730-LM1117MP-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1117MP-2.5
1196730-LM1117MP-2.5
PMIC - PMIC - Voltage Regulators - Linear - LM1117MP-2.5 1196730-LM1117MP-2.5
Manufacturer: Texas Instruments Win Source Part Number: 1196730-LM1117MP-2.5 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1196730-LM1117MP-2.5
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1117MP-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1117MP-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1117MP-2.5
IC REG LINEAR FIXED POS LDO REG

IC REG LINEAR FIXED POS LDO REG

Supplier's Site
Voltage Regulators - Linear - LM1117MP-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1117MP-2.5
Voltage Regulators - Linear LM1117MP-2.5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM1117MP-2.5 699-LM1117MP-2.5 1196730-LM1117MP-2.5 LM1117MP-2.5 LM1117MP-2.5
Product Name 2.5V 1.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM1117MP-2.5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Package Type Other; SOT-223 (TO-261) Other; SOT-223 Other; TO-261-4, TO-261AA
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 2.5 volts 2.5 volts 2.5 to ? volts
IOUT 1.5 amps 0.8000 amps 0.8000 amps
Dropout Voltage 1.2 volts
Unlock Full Specs
to access all available technical data