The LM117HRLQMLV is a 3-terminal adjustable positive linear regulator in a TO-39 package, rated for an input voltage range of 4.25 V to 41.25 V and an output current of 0.5 A. It provides an adjustable output voltage down to 1.2 V, with radiation hardness assured up to 100 krad(Si) and a high dose rate (HDR) qualification. The device operates over a temperature range of -55°C to 125°C, features short-circuit and thermal overload protection, and has a physical size of 8.26 mm × 8.26 mm with a mass of 1.036 g. It is designed for aerospace and satellite power applications.
3-Terminal Adjustable Regulator 3-TO -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM117HRLQMLV |
| Product Name | LM117QML-SP 3-Terminal Adjustable Regulator |
| Output Voltage Type | Adjustable Output,Fixed Output |
| Package Type | Other; CFP,DIESALE,TO |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| IOUT | 1.5 amps |