The LM117GWRQMLV is a 3-terminal adjustable linear regulator in a 16-pin CFP package, measuring 6.35 mm × 9.91 mm, designed for high-voltage applications with an input voltage range of 4.25 V to 41.25 V and an adjustable output from 1.2 V to 37 V. It supports a 0.5 A output current and is radiation-hardened to 100 krad(Si) with a high dose rate (HDR) qualification. The device operates over a temperature range of -55°C to 125°C and includes short-circuit and thermal overload protection. The package is rated for non-halogenated lead-free assembly with a Level-1 MSL rating.
3-Terminal Adjustable Regulator 16-CFP -55 to 125
Radiation-hardness-a
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011025-LM117GWRQMLV
Length: 9.906 mm
Thickness: 1.778 mm
Height: 2.34 mm
Number of Pins: 16
Quiescent Current: 5 mA
Width: 6.35 mm
Categories: PMIC - Voltage Regulators - Linear
Alternative Parts (Cross-Reference): 5962-0722902QZA; LM117HVGW-QML; LM117HVGWRLQMLV; MAX5093BATE+; MAX5093AATE+; MAX5092AATE+T;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Dropout Voltage: 1.5 V
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM117GWRQMLV | 699-LM117GWRQMLV | 1011025-LM117GWRQMLV |
| Product Name | LM117QML-SP 3-Terminal Adjustable Regulator | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM117GWRQMLV |
| Output Voltage Type | Adjustable Output,Fixed Output | ||
| Package Type | Other; CFP,DIESALE,TO | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | ||
| IOUT | 1.5 amps | ||
| VIN | 4.2 to 40 volts | 40 volts |