The LM117GW/883 is a 3-terminal adjustable positive voltage regulator in a 16-pin CFP package, rated for 0.5A output current and operating over a -55°C to 125°C temperature range. It provides an adjustable output voltage from 1.2V to 37V, with load regulation specified at 0.3% max and 80dB ripple rejection. The device includes current limiting, thermal overload protection, and safe area protection, and is radiation-validated for 100 krad(Si) high dose rate and ELDRS-free operation. Output current is limited to 0.5A, distinguishing it from the 1.5A variants in the series. The full overload protection remains functional even if the adjustment terminal is disconnected.
3-Terminal Adjustable Regulator 16-CFP
Military Grade 1.5A Adjustable Output Linear Regulator / LDO 16-CFP Product overview: LM117GW/883 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM117GW/883 can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor
Win Source Part Number: 1317058-LM117GW/883
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 1
Fake Threat In the Open Market: 69
HTSUS: 0000.00.0000
Other Part Number: TEXNSCLM117GW/883,21
Base Product Number: LM117
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM117GW/883 | 699-LM117GW/883 | 1317058-LM117GW/883 |
| Product Name | LM117QML 3-Terminal Adjustable Regulator | 1.5A LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Fixed Output | ||
| Package Type | Other; CFP,LCCC,TO | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | ||
| IOUT | 1.5 amps | ||
| VIN | 4.2 to 40 volts | 40 volts |