IC VREG 2.5 V FIXED POSITIVE LDO REGULATOR, 1.3 V DROPOUT, PSFM3, TO-220, 3 PIN, Fixed Positive Single Output LDO Regulator Product overview: LM1117T-2.5 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5 V, 1.3 V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5 V, 1.3 V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1117T-2.5 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.5V, 1.3V Dropout, BIPolar, PSFM3
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-3
IC REG LINEAR FIXED POS LDO REG
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LM1117T-2.5 | LM1117T-2.5 | LM1117T-2.5 | LM1117T-2.5 |
| Product Name | 2.5 V 1.3 V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Dropout Voltage | 0.0013 volts | |||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | ||
| Package Type | Other; SIP3 | TO-220; Other; TO-220-3 | ||
| Output Voltage Type | Fixed; Fixed | |||
| Life Cycle Stage | Active |