The LM117H MDE is a die-level version of the LM117QML-SP family, a radiation-hardened 3-terminal adjustable positive voltage regulator designed for space applications. It supports an input voltage range of 4.25 V to 41.25 V and an adjustable output from 1.2 V to 37 V, with a 0.5-A output current capability. The device is qualified for operation from -55°C to 125°C and offers radiation hardness assurance up to 100 krad(Si) TID. Its physical dimensions are 2.18 mm × 2.36 mm. It includes full protection features such as thermal overload, current limit, and safe area protection.
3-Terminal Adjustable Regulator 0-DIESALE -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM117H MDE |
| Product Name | LM117QML-SP 3-Terminal Adjustable Regulator |
| Output Voltage Type | Adjustable Output,Fixed Output |
| Package Type | Other; CFP,DIESALE,TO |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| IOUT | 1.5 amps |