Texas Instruments LM140L Series 3-Terminal Positive Regulators LM140LAH-15/NOPB

Description
Series 3-Terminal Positive Regulators 3-TO -55 to 125
Request a Quote Datasheet
Description
Series 3-Terminal Positive Regulators 3-TO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM140L Series 3-Terminal Positive Regulators - LM140LAH-15/NOPB - Texas Instruments
Dallas, TX, United States
LM140L Series 3-Terminal Positive Regulators
LM140LAH-15/NOPB
LM140L Series 3-Terminal Positive Regulators LM140LAH-15/NOPB
Series 3-Terminal Positive Regulators 3-TO -55 to 125

Series 3-Terminal Positive Regulators 3-TO -55 to 125

Buy Now Datasheet
 - LM140LAH-15/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 15V, BIPolar, MBCY3

Fixed Positive Standard Regulator, 15V, BIPolar, MBCY3

Supplier's Site Datasheet
 - LM140LAH-15/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 15V, BIPolar, MBCY3

Fixed Positive Standard Regulator, 15V, BIPolar, MBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM140LAH-15/NOPB - 1196864-LM140LAH-15/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM140LAH-15/NOPB
1196864-LM140LAH-15/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LM140LAH-15/NOPB 1196864-LM140LAH-15/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1196864-LM140LAH-15/ NOPB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: TO-205AD, TO-39-3 Metal Can Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 100mA Family Name: LM140L Output Voltage: 15V Categories: Integrated Circuits (ICs) Operating Supply Current: 3mA ~ 4.5mA PSRR: 72dB (120Hz) Protection Features: Over Temperature. Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO (NDT) Voltage Input MAX: 30V Voltage Dropout (Maximum): 2V @ 1A Alternative Parts (Cross-Reference): JAN7815T; TS78L15CS RLG; HTPLREG15TC; Introduction Date: February 01, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1196864-LM140LAH-15/NOPB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: TO-205AD, TO-39-3 Metal Can
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 100mA
Family Name: LM140L
Output Voltage: 15V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA ~ 4.5mA
PSRR: 72dB (120Hz)
Protection Features: Over Temperature. Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO (NDT)
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 2V @ 1A
Alternative Parts (Cross-Reference): JAN7815T; TS78L15CS RLG; HTPLREG15TC;
Introduction Date: February 01, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100mA LDO Voltage Regulator IC
776-LM140LAH-15/NOPB
100mA LDO Voltage Regulator IC 776-LM140LAH-15/NOPB
Extended Temperature 100mA Fixed Output Linear Regulator / LDO 3-TO -55 to 125 Product overview: LM140LAH-15/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM140LAH-15/NOPB can be used for catalog matching and distributor lookup.

Extended Temperature 100mA Fixed Output Linear Regulator / LDO 3-TO -55 to 125 Product overview: LM140LAH-15/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM140LAH-15/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-48413-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-48413-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-48413-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM140LAH-15/NOPB
Linear Voltage Regulators LM140LAH-15/NOPB
Linear Voltage Regulators Series 3-Terminal Positive Reg

Linear Voltage Regulators Series 3-Terminal Positive Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM140LAH-15/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM140LAH-15/NOPB
PMIC - Voltage Regulators - Linear LM140LAH-15/NOPB
IC REG LINEAR 15V 100MA TO39-3

IC REG LINEAR 15V 100MA TO39-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM140LAH-15/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM140LAH-15/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM140LAH-15/NOPB
IC REG LINEAR 15V 100MA TO39-3

IC REG LINEAR 15V 100MA TO39-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM140LAH-15/NOPB LM140LAH-15/NOPB 1196864-LM140LAH-15/NOPB 776-LM140LAH-15/NOPB 296-48413-ND LM140LAH-15/NOPB LM140LAH-15/NOPB LM140LAH-15/NOPB
Product Name LM140L Series 3-Terminal Positive Regulators PMIC - PMIC - Voltage Regulators - Linear - LM140LAH-15/NOPB 100mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; TO Other; TO-CAN-3 TO-3; Other; TO-205AD, TO-39-3 Metal Can Other; TO-39 TO-39; Other; TO-205AD, TO-39-3 Metal Can TO-3; TO-39
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage 5 to 15 volts 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24079QWRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24725RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24400DR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details