The LM117HVH MDR is a flight-grade, radiation-hardened 3-terminal adjustable positive linear regulator from the LM117HVQML-SP series, designed for satellite power systems. It is supplied as a die with dimensions of 2.18 mm × 2.36 mm and has a mass of 1.036 g (±10%). The device provides an adjustable output voltage from 1.2 V to 57 V at up to 0.5 A, with an input voltage range of 4.25 V to 60 V. It is qualified for a temperature range of -55°C to 125°C and has radiation hardness assured up to 100 krad(Si) at high dose rate (50-300 rad(Si)/s). Output current limit, thermal overload protection, and short-circuit protection are included. The device does not include an external package and is intended for hermetic encapsulation by the customer.
3-Terminal Adjustable Regulator 0-DIESALE -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM117HVH MDR |
| Product Name | LM117HVQML-SP 3-Terminal Adjustable Regulator |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; CFP,DIESALE,TO |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| IOUT | 1.5 amps |