Series 3-Terminal Negative Regulators 3-TO -55 to 150
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM120H-5.0/883 |
| Product Name | LM120QML Series 3-Terminal Negative Regulators |
| Output Polarity | Negative |
| Output Voltage Type | Fixed Output,Negative Output |
| Package Type | Other; TO |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| Output Voltage | -15 to -5 volts |