Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LM1117DTX-1.8 LM1117DTX-1.8

Description
Manufacturer: Texas Instruments Win Source Part Number: 1196708-LM1117DTX-1. 8 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1196708-LM1117DTX-1. 8 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LM1117DTX-1.8 - 1196708-LM1117DTX-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1117DTX-1.8
1196708-LM1117DTX-1.8
PMIC - PMIC - Voltage Regulators - Linear - LM1117DTX-1.8 1196708-LM1117DTX-1.8
Manufacturer: Texas Instruments Win Source Part Number: 1196708-LM1117DTX-1. 8 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1196708-LM1117DTX-1.8
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
 - LM1117DTX-1.8 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, 1.3V Dropout, BIPolar, PSSO2

Fixed Positive LDO Regulator, 1.8V, 1.3V Dropout, BIPolar, PSSO2

Supplier's Site Datasheet
Singapore, Singapore
1.8V 1.3V TO-252 LDO Voltage Regulator IC
699-LM1117DTX-1.8
1.8V 1.3V TO-252 LDO Voltage Regulator IC 699-LM1117DTX-1.8
1.8V FIXED POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSSO2, TO-252, DPAK-3 Product overview: LM1117DTX-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.3V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.3V, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1117DTX-1.8 can be used for catalog matching and distributor lookup.

1.8V FIXED POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSSO2, TO-252, DPAK-3 Product overview: LM1117DTX-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.3V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.3V, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1117DTX-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear - LM1117DTX-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LM1117DTX-1.8
Voltage Regulators - Linear LM1117DTX-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117DTX-1.8 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117DTX-1.8
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117DTX-1.8
IC REG LINEAR FIXED POS LDO REG

IC REG LINEAR FIXED POS LDO REG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1196708-LM1117DTX-1.8 LM1117DTX-1.8 699-LM1117DTX-1.8 LM1117DTX-1.8 LM1117DTX-1.8
Product Name PMIC - PMIC - Voltage Regulators - Linear - LM1117DTX-1.8 1.8V 1.3V TO-252 LDO Voltage Regulator IC Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package Type Other; SMSIP3H Other; TO-252 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Voltage Type Fixed Fixed; Fixed Fixed
Output Voltage 1.8 volts 1.8 to ? volts 1.8 volts
IOUT 1.5 amps 0.8000 amps 0.8000 amps
IQ 0.0100 amps 0.0050 amps 0.0050 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002FSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Motor Drivers, Controllers - A3935KLQ - ODG (Origin Data Global)
Specs
Package Type Other; 36-BSOP (0.295", 7.50mm Width)
VIN 4.75 to 5.25 volts
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Voltage Regulators - 7513102 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
PMIC - Voltage Regulators - Linear - CAT6221-MLTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details