Texas Instruments 1.25 V 13.8V 1.3V TO-252 LDO Voltage Regulator IC LM1117DT-ADJ

Description
1.25 V-13.8V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSSO2, TO-252, 3 PIN Product overview: LM1117DT-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 13.8V, 1.3V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 13.8V, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1117DT-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.25 V-13.8V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSSO2, TO-252, 3 PIN Product overview: LM1117DT-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 13.8V, 1.3V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 13.8V, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1117DT-ADJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.25 V 13.8V 1.3V TO-252 LDO Voltage Regulator IC
699-LM1117DT-ADJ
1.25 V 13.8V 1.3V TO-252 LDO Voltage Regulator IC 699-LM1117DT-ADJ
1.25 V-13.8V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSSO2, TO-252, 3 PIN Product overview: LM1117DT-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 13.8V, 1.3V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 13.8V, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1117DT-ADJ can be used for catalog matching and distributor lookup.

1.25 V-13.8V ADJUSTABLE POSITIVE LDO REGULATOR, 1.3V DROPOUT, PSSO2, TO-252, 3 PIN Product overview: LM1117DT-ADJ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25 V, 13.8V, 1.3V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25 V, 13.8V, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1117DT-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM1117DT-ADJ - 082580-LM1117DT-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1117DT-ADJ
082580-LM1117DT-ADJ
PMIC - PMIC - Voltage Regulators - Linear - LM1117DT-ADJ 082580-LM1117DT-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 082580-LM1117DT-ADJ Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.2V @ 800mA Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Output Voltage: 1.25 V to 13.8 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 5mA to 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 13.8V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082580-LM1117DT-ADJ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Output Voltage: 1.25 V to 13.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 5mA to 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.8V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM1117DT-ADJ - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM1117DT-ADJ
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM1117DT-ADJ
IC REG LIN POS ADJ 800MA TO252

IC REG LIN POS ADJ 800MA TO252

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LM1117DT-ADJ 082580-LM1117DT-ADJ LM1117DT-ADJ
Product Name 1.25 V 13.8V 1.3V TO-252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM1117DT-ADJ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; TO-252 Other; TO-252-3 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Voltage 13.8 volts 1.25 volts 1.25 volts
IOUT 1.5 amps 0.8000 amps 0.8000 amps
Dropout Voltage 1.2 volts 1.2 volts 1.3 volts
Unlock Full Specs
to access all available technical data