2.85V FIXED POSITIVE LDO REGULATOR, 1.3V DROPOUT, PDSO4, SOT-223, 3 PIN Product overview: LM1117MP-2.85 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 1.3V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1117MP-2.85 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069788-LM1117MP-2.8
Packaging: Tape and Reel
Length: 6.5 mm
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Height: 1.6 mm
Number of Pins: 4
Number of Outputs: 1
Quiescent Current: 10 mA
Output Current: 800 mA
Accuracy: 1 %
Output Voltage: 2.85 V
Output Voltage Accuracy: 1 %
Width: 3.56 mm
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-223
Max Input Voltage: 15 V
Alternative Parts (Cross-Reference): LM1117MP-2.85LM1117M
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Output Current: 800 mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LM1117MP-2.85 | 1069788-LM1117MP-2.85 |
| Product Name | 2.85V 1.3V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM1117MP-2.85 |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; SOT-223 | Other; SOT-223 |
| Output Voltage | 2.85 volts | 2.85 volts |
| IOUT | 0.8000 amps | 0.8000 amps |
| IQ | 0.0100 amps | 0.0100 amps |