The LM117QML-SP is a 3-terminal adjustable linear voltage regulator designed for high-reliability space applications, capable of supplying 0.5 A over an output range of 1.2 V to 37 V. The LM117H MDR variant is available as a die in a DIESALE format, measuring 2.18 mm × 2.36 mm, with radiation hardness assured up to 100 krad(Si) and high dose rate (HDR) testing at 50-300 rad(Si)/s. It operates over a temperature range of -55°C to 125°C and includes protections against current limit, thermal overload, and safe area failure. The die is rated for use in satellite power systems and bias supplies for PWM controllers.
3-Terminal Adjustable Regulator 0-DIESALE -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LM117H MDR |
| Product Name | LM117QML-SP 3-Terminal Adjustable Regulator |
| Output Voltage Type | Adjustable Output,Fixed Output |
| Package Type | Other; CFP,DIESALE,TO |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |
| IOUT | 1.5 amps |