1.8V Fixed LDO Regulator, 800mA, 1.2V Dropout, SOT-223 Product overview: LM1117MPX-1.8 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 800mA, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800mA, 1.2V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM1117MPX-1.8 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.8V, 1.3V Dropout, BIPolar, PDSO4
Manufacturer: Texas Instruments
Win Source Part Number: 1196734-LM1117MPX-1.
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Portable Devices, Consumer Electronics, Power Management
IC REG LINEAR FIXED POS LDO REG
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223
IC REG LINEAR FIXED POS LDO REG
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 699-LM1117MPX-1.8 | LM1117MPX-1.8 | 1196734-LM1117MPX-1.8 | LM1117MPX-1.8 | LM1117MPX-1.8 | LM1117MPX-1.8 |
| Product Name | 1.8V 800mA 1.2V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM1117MPX-1.8 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-223 | Other; SOT-223 (TO-261) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | ||
| Dropout Voltage | 1.2 volts | 1.2 volts |