Festo Corporation Air solenoid valve VSVA-B-T32C-AH-A2-5C1

Description
Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible
Request a Quote Datasheet
Description
Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air solenoid valve - VSVA-B-T32C-AH-A2-5C1 - Festo Corporation
Islandia, NY, United States
Air solenoid valve
VSVA-B-T32C-AH-A2-5C1
Air solenoid valve VSVA-B-T32C-AH-A2-5C1
Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible
  • Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface
  • Electrical connection via type C plug
  • Robust metal housing
  • Manifold assembly with mixed sizes possible
Supplier's Site Datasheet
Valves and Control - 2171-VSVA-B-T32C-AH-A2-5C1-ND - DigiKey
Thief River Falls, MN, United States
SOLENOID VALVE

SOLENOID VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VSVA-B-T32C-AH-A2-5C1 2171-VSVA-B-T32C-AH-A2-5C1-ND
Product Name Air solenoid valve Valves and Control
Valve Type Control Valve; Gate; Solenoid Solenoid Valve
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.71 inch (18.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPV10-M1H-2X3-GLS-M7-B-EX - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE18-M2H-5/3BS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPV18-M1H-2X2-GLS-1/4 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE10-M1BH-5J-M5 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers