Festo Corporation Valve terminal VTEP

Description
High precision and dynamics for compact multi-channel pressure control with low flow rates. Ideal for a number of industries such as electronics and semiconductors, life science, textiles, battery production and many more. Proportional valve terminal with piezo technology Very compact: 10 channels on a width of less than 120 mm Highly dynamic and precise control of pressure and vacuum Very flexible: customizable control parameters Digital communication interface EtherCAT Very low power consumption No wear and tear, no emissions Silent operation Sustainable operation due to efficient control High-precision and dynamic pressure control in even the smallest spaces The new VTEP proportional valve terminal expands the Controlled Pneumatics product portfolio. It boasts an impressive and extremely compact multi-channel pressure control with a low flow rate. Up to 5 valves with 10 working channels can be controlled in parallel with pressure and vacuum. VTEP is free of copper, nickel and zinc, making it ideal for many industries such as electronics and semiconductors, life science, textiles and battery production. The benefits at a glance Higher productivity, higher quality High-precision and dynamic pressure control Silent, wear-free, and no heat generation thanks to piezo technology
Request a Quote Datasheet
Description
High precision and dynamics for compact multi-channel pressure control with low flow rates. Ideal for a number of industries such as electronics and semiconductors, life science, textiles, battery production and many more. Proportional valve terminal with piezo technology Very compact: 10 channels on a width of less than 120 mm Highly dynamic and precise control of pressure and vacuum Very flexible: customizable control parameters Digital communication interface EtherCAT Very low power consumption No wear and tear, no emissions Silent operation Sustainable operation due to efficient control High-precision and dynamic pressure control in even the smallest spaces The new VTEP proportional valve terminal expands the Controlled Pneumatics product portfolio. It boasts an impressive and extremely compact multi-channel pressure control with a low flow rate. Up to 5 valves with 10 working channels can be controlled in parallel with pressure and vacuum. VTEP is free of copper, nickel and zinc, making it ideal for many industries such as electronics and semiconductors, life science, textiles and battery production. The benefits at a glance Higher productivity, higher quality High-precision and dynamic pressure control Silent, wear-free, and no heat generation thanks to piezo technology
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve terminal - VTEP - Festo Corporation
Islandia, NY, United States
Valve terminal
VTEP
Valve terminal VTEP
High precision and dynamics for compact multi-channel pressure control with low flow rates. Ideal for a number of industries such as electronics and semiconductors, life science, textiles, battery production and many more. Proportional valve terminal with piezo technology Very compact: 10 channels on a width of less than 120 mm Highly dynamic and precise control of pressure and vacuum Very flexible: customizable control parameters Digital communication interface EtherCAT Very low power consumption No wear and tear, no emissions Silent operation Sustainable operation due to efficient control High-precision and dynamic pressure control in even the smallest spaces The new VTEP proportional valve terminal expands the Controlled Pneumatics product portfolio. It boasts an impressive and extremely compact multi-channel pressure control with a low flow rate. Up to 5 valves with 10 working channels can be controlled in parallel with pressure and vacuum. VTEP is free of copper, nickel and zinc, making it ideal for many industries such as electronics and semiconductors, life science, textiles and battery production. The benefits at a glance Higher productivity, higher quality High-precision and dynamic pressure control Silent, wear-free, and no heat generation thanks to piezo technology

High precision and dynamics for compact multi-channel pressure control with low flow rates. Ideal for a number of industries such as electronics and semiconductors, life science, textiles, battery production and many more.

  • Proportional valve terminal with piezo technology
  • Very compact: 10 channels on a width of less than 120 mm
  • Highly dynamic and precise control of pressure and vacuum
  • Very flexible: customizable control parameters
  • Digital communication interface EtherCAT
  • Very low power consumption
  • No wear and tear, no emissions
  • Silent operation
  • Sustainable operation due to efficient control

High-precision and dynamic pressure control in even the smallest spaces

The new VTEP proportional valve terminal expands the Controlled Pneumatics product portfolio. It boasts an impressive and extremely compact multi-channel pressure control with a low flow rate. Up to 5 valves with 10 working channels can be controlled in parallel with pressure and vacuum. VTEP is free of copper, nickel and zinc, making it ideal for many industries such as electronics and semiconductors, life science, textiles and battery production.


The benefits at a glance

  • Higher productivity, higher quality
  • High-precision and dynamic pressure control
  • Silent, wear-free, and no heat generation thanks to piezo technology
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number VTEP
Product Name Valve terminal
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.16 to 0.31 inch (4.00 to 8.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M3H-5/3BS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-5/3E-QS6-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Filter regulator - LFR-3/4-D-5M-O-DI-MAXI-A - Festo Corporation
Specs
Primary Material Zinc
Media Gas; Air; Compressed Air
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
View Details
Air solenoid valve - CPE18-M3H-5/3GS-QS-8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers