Festo Corporation Air solenoid valve VSVA-B-M52-MZH-A1-2AC1

Description
Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible
Request a Quote Datasheet
Description
Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air solenoid valve - VSVA-B-M52-MZH-A1-2AC1 - Festo Corporation
Islandia, NY, United States
Air solenoid valve
VSVA-B-M52-MZH-A1-2AC1
Air solenoid valve VSVA-B-M52-MZH-A1-2AC1
Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible
  • Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface
  • Electrical connection via type C plug
  • Robust metal housing
  • Manifold assembly with mixed sizes possible
Supplier's Site Datasheet
Valves and Control - 2171-VSVA-B-M52-MZH-A1-2AC1-ND - DigiKey
Thief River Falls, MN, United States
SOLENOID VALVE

SOLENOID VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number VSVA-B-M52-MZH-A1-2AC1 2171-VSVA-B-M52-MZH-A1-2AC1-ND
Product Name Air solenoid valve Valves and Control
Valve Type Control Valve; Gate; Solenoid Solenoid Valve
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 1.02 inch (26.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPE18-M2H-5L-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE10-M1BH-5/3B-M5-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPV10-M1H-2X3-GLS-Y-M7 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
3 suppliers
Air solenoid valve - CPE14-M1BH-5/3B-1/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers