L-com, Inc. Datasheets for Fiber Optic Cables
Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more
| Product Name | Notes |
|---|---|
| HFBR connectors provide excellent retention force combined with easy snap-in action. Plastic fiber cable delivers high bandwidth and a tight bend bend radius when compared to traditional glass fiber. Typically... | |
| L-com’s 50/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop... | |
| L-com’s 50/125 OM3 MPO fiber loop back cable provides an economical solution for a number of fiber optic test applications. It includes a generous yet manageable fiber loop virtually eliminating... | |
| L-com’s 62.5/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop... | |
| L-com's 10 Gigabit, OM3 50/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically... | |
| L-com's 9/125 Simplex Singlemode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an... | |
| L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber... | |
| L-com's OM1 62.5/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature LSZH (Low... | |
| L-com's OM1 62.5/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to... | |
| L-com's OM1 62.5/125 Simplex Multimode fiber pigtail cables provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to... | |
| L-com's OM2 50/125 Duplex Multimode fiber optic cables are constructed of the highest quality components and are covered by a one-year warranty. These fiber optic patch cables feature LSZH (Low... | |
| L-com's OM2 50/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to... | |
| The L-com FOL-AT-SCUSM-15D is an attenuated fiber loopback module used for testing and provisioning fiber optic data links. The L-com FOL-AT-SCUSM-15D features SC connectors and single mode fiber with an... | |
| The L-com FOL-AT-SCUSM-20D is an attenuated fiber loopback module used for testing and provisioning fiber optic data links. The L-com FOL-AT-SCUSM-20D features SC connectors and single mode fiber with an... | |
| The L-com FPT06-LCASM-GR-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 6 fiber pigtails are terminated with LC/APC connectors and green strain-relief boots. The pigtails... | |
| The L-com FPT06-SCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 6 fiber pigtails are terminated with SC/UPC connectors and blue strain-relief boots. The pigtails... | |
| The L-com FPT12-LCASM-GR-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with LC/APC connectors and green strain-relief boots. The pigtails... | |
| The L-com FPT12-LCUM3-AQ-3 is a distribution-style fiber optic pigtail assembly constructed with multimode OM3 (50/125µm) fiber. The 12 fiber pigtails are terminated with LC/UPC connectors and aqua strain-relief boots. The... | |
| The L-com FPT12-LCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with LC/UPC connectors and blue strain-relief boots. The pigtails... | |
| The L-com FPT12-LCUSM-R-FO-3 is a fan-out fiber Optic ribbon cable assembly with pigtails constructed with single mode fiber. The 12 Fiber are terminated with LC/UPC connectors. The pigtails from the... | |
| The L-com FPT12-SCASM-GR-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with SC/APC connectors and green strain-relief boots. The pigtails... | |
| The L-com FPT12-SCUM3-AQ-3 is a distribution-style fiber optic pigtail assembly constructed with multimode OM3 (50/125µm) fiber. The 12 fiber pigtails are terminated with SC/UPC connectors and aqua strain-relief boots. The... | |
| The L-com FPT12-SCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with SC/UPC connectors and blue strain-relief boots. The pigtails... | |
| The L-com FPT12-SCUSM-R-FO-3 is a fan-out fiber Optic ribbon cable assembly with pigtails constructed with single mode fiber. The 12 Fiber are terminated with SC/UPC connectors and feature . The... | |
| The L-com MPF12OM3-09LCR are multi-fiber ribbon cables rated for OM3 10GB Multimode applications. They offer up to 12 times the density when compared to the same size SC connector and... | |
| The L-com MPF12OM3-20LCR are multi-fiber ribbon cables rated for OM3 10GB Multimode applications. They offer up to 12 times the density when compared to the same size SC connector and... | |
| The L-com MPF12OM4-09LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 12 times the density when compared to the same size SC connector and... | |
| The L-com MPF12OM4-20LCR are multi-fiber ribbon cables rated for OM4 40GB Multimode applications. They offer up to 12 times the density when compared to the same size SC connector and... | |
| The L-com MPF12OS2-09LCR are multi-fiber ribbon cables rated for Single mode OS2 9/125 applications. They offer up to 12 times the density when compared to the same size SC connector... | |
| The L-com MPF12OS2-20LCR are multi-fiber ribbon cables rated for Single mode OS2 9/125 applications. They offer up to 12 times the density when compared to the same size SC connector... | |
| The L-com MPF24212OM3R-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM3R-CA-1 multi-fiber conversion... | |
| The L-com MPF24212OM3R-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM3R-CA-10 multi-fiber conversion... | |
| The L-com MPF24212OM3R-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM3R-CA-3 multi-fiber conversion... | |
| The L-com MPF24212OM3R-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM3R-CA-5 multi-fiber conversion... | |
| The L-com MPF24212OM3Z-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM3Z-CA-1 multi-fiber conversion... | |
| The L-com MPF24212OM3Z-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM3Z-CA-10 multi-fiber conversion... | |
| The L-com MPF24212OM3Z-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM3Z-CA-3 multi-fiber conversion... | |
| The L-com MPF24212OM3Z-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM3Z-CA-5 multi-fiber conversion... | |
| The L-com MPF24212OM4R-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM4R-CA-1 multi-fiber conversion... | |
| The L-com MPF24212OM4R-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM4R-CA-10 multi-fiber conversion... | |
| The L-com MPF24212OM4R-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM4R-CA-3 multi-fiber conversion... | |
| The L-com MPF24212OM4R-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM4R-CA-5 multi-fiber conversion... | |
| The L-com MPF24212OM4Z-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM4Z-CA-1 multi-fiber conversion... | |
| The L-com MPF24212OM4Z-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM4Z-CA-10 multi-fiber conversion... | |
| The L-com MPF24212OM4Z-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM4Z-CA-3 multi-fiber conversion... | |
| The L-com MPF24212OM4Z-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM4Z-CA-5 multi-fiber conversion... | |
| The L-com MPF24212OM5R-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM5R-CA-1 multi-fiber conversion... | |
| The L-com MPF24212OM5R-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM5R-CA-10 multi-fiber conversion... | |
| The L-com MPF24212OM5R-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM5R-CA-3 multi-fiber conversion... | |
| The L-com MPF24212OM5R-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM5R-CA-5 multi-fiber conversion... | |
| The L-com MPF24212OM5Z-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM5Z-CA-1 multi-fiber conversion... | |
| The L-com MPF24212OM5Z-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM5Z-CA-10 multi-fiber conversion... | |
| The L-com MPF24212OM5Z-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM5Z-CA-3 multi-fiber conversion... | |
| The L-com MPF24212OM5Z-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212OM5Z-CA-5 multi-fiber conversion... | |
| The L-com MPF24212SMR-1 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMR-1 multi-fiber conversion cables... | |
| The L-com MPF24212SMR-10 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMR-10 multi-fiber conversion cables... | |
| The L-com MPF24212SMR-3 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMR-3 multi-fiber conversion cables... | |
| The L-com MPF24212SMR-5 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMR-5 multi-fiber conversion cables... | |
| The L-com MPF24212SMR-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMR-CA-1 multi-fiber conversion... | |
| The L-com MPF24212SMR-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMR-CA-10 multi-fiber conversion... | |
| The L-com MPF24212SMR-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMR-CA-3 multi-fiber conversion... | |
| The L-com MPF24212SMR-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMR-CA-5 multi-fiber conversion... | |
| The L-com MPF24212SMZ-1 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMZ-1 multi-fiber conversion cables... | |
| The L-com MPF24212SMZ-10 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMZ-10 multi-fiber conversion cables... | |
| The L-com MPF24212SMZ-3 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMZ-3 multi-fiber conversion cables... | |
| The L-com MPF24212SMZ-5 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMZ-5 multi-fiber conversion cables... | |
| The L-com MPF24212SMZ-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMZ-CA-1 multi-fiber conversion... | |
| The L-com MPF24212SMZ-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMZ-CA-10 multi-fiber conversion... | |
| The L-com MPF24212SMZ-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMZ-CA-3 multi-fiber conversion... | |
| The L-com MPF24212SMZ-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 2xMPO12 fiber legs with female connectors The L-com MPF24212SMZ-CA-5 multi-fiber conversion... | |
| The L-com MPF24308OM3R-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM3R-CA-1 multi-fiber conversion... | |
| The L-com MPF24308OM3R-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM3R-CA-10 multi-fiber conversion... | |
| The L-com MPF24308OM3R-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM3R-CA-3 multi-fiber conversion... | |
| The L-com MPF24308OM3R-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM3R-CA-5 multi-fiber conversion... | |
| The L-com MPF24308OM3Z-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM3Z-CA-1 multi-fiber conversion... | |
| The L-com MPF24308OM3Z-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM3Z-CA-10 multi-fiber conversion... | |
| The L-com MPF24308OM3Z-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM3Z-CA-3 multi-fiber conversion... | |
| The L-com MPF24308OM3Z-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM3Z-CA-5 multi-fiber conversion... | |
| The L-com MPF24308OM4R-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM4R-CA-1 multi-fiber conversion... | |
| The L-com MPF24308OM4R-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM4R-CA-10 multi-fiber conversion... | |
| The L-com MPF24308OM4R-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM4R-CA-3 multi-fiber conversion... | |
| The L-com MPF24308OM4R-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM4R-CA-5 multi-fiber conversion... | |
| The L-com MPF24308OM4Z-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM4Z-CA-1 multi-fiber conversion... | |
| The L-com MPF24308OM4Z-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM4Z-CA-10 multi-fiber conversion... | |
| The L-com MPF24308OM4Z-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM4Z-CA-3 multi-fiber conversion... | |
| The L-com MPF24308OM4Z-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM4Z-CA-5 multi-fiber conversion... | |
| The L-com MPF24308OM5R-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM5R-CA-1 multi-fiber conversion... | |
| The L-com MPF24308OM5R-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM5R-CA-10 multi-fiber conversion... | |
| The L-com MPF24308OM5R-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM5R-CA-3 multi-fiber conversion... | |
| The L-com MPF24308OM5R-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM5R-CA-5 multi-fiber conversion... | |
| The L-com MPF24308OM5Z-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM5Z-CA-1 multi-fiber conversion... | |
| The L-com MPF24308OM5Z-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM5Z-CA-10 multi-fiber conversion... | |
| The L-com MPF24308OM5Z-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM5Z-CA-3 multi-fiber conversion... | |
| The L-com MPF24308OM5Z-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM5Z-CA-5 multi-fiber conversion... | |
| The L-com MPF24308SMR-1 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMR-1 multi-fiber conversion cables... | |
| The L-com MPF24308SMR-10 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMR-10 multi-fiber conversion cables... | |
| The L-com MPF24308SMR-3 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMR-3 multi-fiber conversion cables... | |
| The L-com MPF24308SMR-5 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMR-5 multi-fiber conversion cables... | |
| The L-com MPF24308SMR-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMR-CA-1 multi-fiber conversion... | |
| The L-com MPF24308SMR-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMR-CA-10 multi-fiber conversion... | |
| The L-com MPF24308SMR-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMR-CA-3 multi-fiber conversion... | |
| The L-com MPF24308SMR-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMR-CA-5 multi-fiber conversion... | |
| The L-com MPF24308SMZ-1 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMZ-1 multi-fiber conversion cables... | |
| The L-com MPF24308SMZ-10 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMZ-10 multi-fiber conversion cables... | |
| The L-com MPF24308SMZ-3 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMZ-3 multi-fiber conversion cables... | |
| The L-com MPF24308SMZ-5 is a fiber conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMZ-5 multi-fiber conversion cables... | |
| The L-com MPF24308SMZ-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMZ-CA-1 multi-fiber conversion... | |
| The L-com MPF24308SMZ-CA-10 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMZ-CA-10 multi-fiber conversion... | |
| The L-com MPF24308SMZ-CA-3 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMZ-CA-3 multi-fiber conversion... | |
| The L-com MPF24308SMZ-CA-5 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308SMZ-CA-5 multi-fiber conversion... | |
| These L-com multi-fiber conversion cables enable network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. A push-pull... | |
| These premium L-com Toslink cables feature the popular 3.5mm Mini-Plug Toslink connectors and provide optimal digital audio connectivity. These cables are perfect for connecting Toslink Mini-plug enabled devices such as... |
| << Prev | Next >> |