L-com, Inc. 9/125 900um Fiber Pigtail ST, 1.0m, 12 Pack FPT9SNG-ST-12PK-1

Description
L-com's 9/125 Simplex Singlemode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring ST style connectors, these pigtails are sold in a convenient 12 pack featuring all 12 standard fiber colors. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features 12 pack contains one pigtail each of the following colors: black, orange, yellow, gray, blue, green, aqua, brown, red, white, violet and rose Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Stock lengths are 1, 2 and 3 meters Used to connect patch panels and/or network devices that utilize ST style connectors and require 900um, 9/125 Singlemode cabling Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN
Description
L-com's 9/125 Simplex Singlemode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring ST style connectors, these pigtails are sold in a convenient 12 pack featuring all 12 standard fiber colors. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features 12 pack contains one pigtail each of the following colors: black, orange, yellow, gray, blue, green, aqua, brown, red, white, violet and rose Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Stock lengths are 1, 2 and 3 meters Used to connect patch panels and/or network devices that utilize ST style connectors and require 900um, 9/125 Singlemode cabling Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN

Suppliers

Company
Product
Description
Supplier Links
9/125 900um Fiber Pigtail ST, 1.0m, 12 Pack - FPT9SNG-ST-12PK-1 - L-com, Inc.
North Andover, MA, United States
9/125 900um Fiber Pigtail ST, 1.0m, 12 Pack
FPT9SNG-ST-12PK-1
9/125 900um Fiber Pigtail ST, 1.0m, 12 Pack FPT9SNG-ST-12PK-1
L-com's 9/125 Simplex Singlemode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring ST style connectors, these pigtails are sold in a convenient 12 pack featuring all 12 standard fiber colors. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features 12 pack contains one pigtail each of the following colors: black, orange, yellow, gray, blue, green, aqua, brown, red, white, violet and rose Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Stock lengths are 1, 2 and 3 meters Used to connect patch panels and/or network devices that utilize ST style connectors and require 900um, 9/125 Singlemode cabling Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN

L-com's 9/125 Simplex Singlemode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring ST style connectors, these pigtails are sold in a convenient 12 pack featuring all 12 standard fiber colors. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • 12 pack contains one pigtail each of the following colors: black, orange, yellow, gray, blue, green, aqua, brown, red, white, violet and rose
  • Connectors utilize a PC polish
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Stock lengths are 1, 2 and 3 meters
  • Used to connect patch panels and/or network devices that utilize ST style connectors and require 900um, 9/125 Singlemode cabling

Application

  • 10 Gig Ethernet
  • FTTX
  • Network Backbones
  • Server Farms
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FPT9SNG-ST-12PK-1
Product Name 9/125 900um Fiber Pigtail ST, 1.0m, 12 Pack
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC - F-PM480-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details