L-com, Inc. 10 Gig, OM3 50/125 900um Fiber Pigtail SC, Orange 1.0m FPT9OM3-SC-ORG-1

Description
L-com's 10 Gigabit, OM3 50/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring SC style connectors, the pigtails are sold individually rather than limiting you to pre-packaged quantities. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Available in orange Stock lengths are 1, 2 and 3 meters Used to connect patch panels and/or network devices that utilize SC style connectors and require 900um, 10 Gigabit, OM3 50/125 Multimode cabling Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN
Description
L-com's 10 Gigabit, OM3 50/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring SC style connectors, the pigtails are sold individually rather than limiting you to pre-packaged quantities. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Available in orange Stock lengths are 1, 2 and 3 meters Used to connect patch panels and/or network devices that utilize SC style connectors and require 900um, 10 Gigabit, OM3 50/125 Multimode cabling Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN

Suppliers

Company
Product
Description
Supplier Links
10 Gig, OM3 50/125 900um Fiber Pigtail SC, Orange 1.0m - FPT9OM3-SC-ORG-1 - L-com, Inc.
North Andover, MA, United States
10 Gig, OM3 50/125 900um Fiber Pigtail SC, Orange 1.0m
FPT9OM3-SC-ORG-1
10 Gig, OM3 50/125 900um Fiber Pigtail SC, Orange 1.0m FPT9OM3-SC-ORG-1
L-com's 10 Gigabit, OM3 50/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring SC style connectors, the pigtails are sold individually rather than limiting you to pre-packaged quantities. Custom lengths, connector combinations and polishes are available. Contact us today for details. Features Connectors utilize a PC polish OFNR (Riser rated) jacket complies with stringent building codes Available in orange Stock lengths are 1, 2 and 3 meters Used to connect patch panels and/or network devices that utilize SC style connectors and require 900um, 10 Gigabit, OM3 50/125 Multimode cabling Application 10 Gig Ethernet FTTX Network Backbones Server Farms WAN

L-com's 10 Gigabit, OM3 50/125 Simplex Multimode fiber optic pigtails provide a fast way to make factory terminations in the field. Factory terminated pigtails can easily be fusion or mechanically spliced to an existing fiber line. Featuring SC style connectors, the pigtails are sold individually rather than limiting you to pre-packaged quantities. Custom lengths, connector combinations and polishes are available. Contact us today for details.

Features

  • Connectors utilize a PC polish
  • OFNR (Riser rated) jacket complies with stringent building codes
  • Available in orange
  • Stock lengths are 1, 2 and 3 meters
  • Used to connect patch panels and/or network devices that utilize SC style connectors and require 900um, 10 Gigabit, OM3 50/125 Multimode cabling

Application

  • 10 Gig Ethernet
  • FTTX
  • Network Backbones
  • Server Farms
  • WAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FPT9OM3-SC-ORG-1
Product Name 10 Gig, OM3 50/125 900um Fiber Pigtail SC, Orange 1.0m
Cable Type Simplex
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Polarization Maintaining Optical Fiber, Panda, 480 nm, 0.10-0.13 NA - F-PM480 - Newport MKS
Specs
Wavelength 480 nm (4800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 30 dB/km (9.14 dB/1000 ft)
View Details
Fibre Optic Cable - 135654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details