L-com, Inc. Fiber Loopback with FC Connectors, 62.5/125 FOL-FC

Description
L-com’s 62.5/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Connectors utilize a PC polish Used in testing applications where 62.5/125 fiber is required Available in multiple off the shelf connector types Duplex clips hold connectors together for ease and accuracy of insertion Application Telecom testing Fiber labs FTTX testing R&D
Description
L-com’s 62.5/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Connectors utilize a PC polish Used in testing applications where 62.5/125 fiber is required Available in multiple off the shelf connector types Duplex clips hold connectors together for ease and accuracy of insertion Application Telecom testing Fiber labs FTTX testing R&D

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback with FC Connectors, 62.5/125 - FOL-FC - L-com, Inc.
North Andover, MA, United States
Fiber Loopback with FC Connectors, 62.5/125
FOL-FC
Fiber Loopback with FC Connectors, 62.5/125 FOL-FC
L-com’s 62.5/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote. Features 100% functionally tested guaranteeing performance and integrity Connectors utilize a PC polish Used in testing applications where 62.5/125 fiber is required Available in multiple off the shelf connector types Duplex clips hold connectors together for ease and accuracy of insertion Application Telecom testing Fiber labs FTTX testing R&D

L-com’s 62.5/125 Multimode fiber loop back cables provide an economical solution for a number of fiber optic test applications. These loop back cables offer a generous yet manageable fiber loop virtually eliminating bend loss. Each cable is functionally tested before shipping and is covered by a lifetime warranty. This series features SC, LC, FC, and MTRJ connector types. If you require a custom connector configuration or special polish, call us today for a price quote.

Features

  • 100% functionally tested guaranteeing performance and integrity
  • Connectors utilize a PC polish
  • Used in testing applications where 62.5/125 fiber is required
  • Available in multiple off the shelf connector types
  • Duplex clips hold connectors together for ease and accuracy of insertion

Application

  • Telecom testing
  • Fiber labs
  • FTTX testing
  • R&D
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOL-FC
Product Name Fiber Loopback with FC Connectors, 62.5/125
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2873438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Other; OS2
Operating Temperature 60 C (140 F)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 10 µm Core, PM - F-SM10-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10 µm (0.3937 mils)
Numerical Aperture 0.1200
View Details