L-com, Inc. Dual ST- Dual ST Mode Conditioning Cable, 5.0m MCST-ST-05

Description
L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today! Features Can be used in multiple applications, protecting your original investment in cabling and equipment Compliant with IEEE 802.3 applications OFNR rated jacket complies with strict building codes Rugged construction ensures durability Used to convert 9/125 Single mode fiber to 62.5/125 fiber Application 100Base FX Ethernet LAN Mode conditioning
Description
L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today! Features Can be used in multiple applications, protecting your original investment in cabling and equipment Compliant with IEEE 802.3 applications OFNR rated jacket complies with strict building codes Rugged construction ensures durability Used to convert 9/125 Single mode fiber to 62.5/125 fiber Application 100Base FX Ethernet LAN Mode conditioning

Suppliers

Company
Product
Description
Supplier Links
Dual ST- Dual ST Mode Conditioning Cable, 5.0m - MCST-ST-05 - L-com, Inc.
North Andover, MA, United States
Dual ST- Dual ST Mode Conditioning Cable, 5.0m
MCST-ST-05
Dual ST- Dual ST Mode Conditioning Cable, 5.0m MCST-ST-05
L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today! Features Can be used in multiple applications, protecting your original investment in cabling and equipment Compliant with IEEE 802.3 applications OFNR rated jacket complies with strict building codes Rugged construction ensures durability Used to convert 9/125 Single mode fiber to 62.5/125 fiber Application 100Base FX Ethernet LAN Mode conditioning

L-com's Mode Conditioning fiber optic cables are used in applications to adapt the single mode output of a Gigabit Ethernet (1000BASE-LX) transceiver to a 62.5/125 multimode cable plant. These fiber optic patch cables are compliant with IEEE 802.3 standards and support applications in Telecommunication Systems, Metropolitan Area Networks and Local Area Networks. These cables feature rugged construction with a permanent low profile offset closure. These fiber optic cables allow you to use expensive Singlemode laser driven devices on your existing 62.5/125 fiber cabling infrastructure protecting your investment and saving money. Other fiber connector combinations and lengths are available by request. Order online today!

Features

  • Can be used in multiple applications, protecting your original investment in cabling and equipment
  • Compliant with IEEE 802.3 applications
  • OFNR rated jacket complies with strict building codes
  • Rugged construction ensures durability
  • Used to convert 9/125 Single mode fiber to 62.5/125 fiber

Application

  • 100Base FX
  • Ethernet
  • LAN
  • Mode conditioning
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MCST-ST-05
Product Name Dual ST- Dual ST Mode Conditioning Cable, 5.0m
Cable Type Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details