L-com, Inc. Fiber Loopback SC Single Mode, 15dB attenuation FOL-AT-SCUSM-15D

Description
The L-com FOL-AT-SCUSM-15D is an attenuated fiber loopback module used for testing and provisioning fiber optic data links. The L-com FOL-AT-SCUSM-15D features SC connectors and single mode fiber with an attenuation level of 15dB, which allows for directly connecting transmitter and receiver ports (looping back) without the need for a separate fiber cable and inline attenuators. The L-com FOL-AT-SCUSM-15D attenuated fiber loopback module is one of thousands of quality fiber optic components and solutions available in-stock and ready to ship from L-com. Features SC connector For use with single mode fiber Attenuation of 15dB Application Telecom and datacom port provisioning Telecom and datacom testing and troubleshooting
Description
The L-com FOL-AT-SCUSM-15D is an attenuated fiber loopback module used for testing and provisioning fiber optic data links. The L-com FOL-AT-SCUSM-15D features SC connectors and single mode fiber with an attenuation level of 15dB, which allows for directly connecting transmitter and receiver ports (looping back) without the need for a separate fiber cable and inline attenuators. The L-com FOL-AT-SCUSM-15D attenuated fiber loopback module is one of thousands of quality fiber optic components and solutions available in-stock and ready to ship from L-com. Features SC connector For use with single mode fiber Attenuation of 15dB Application Telecom and datacom port provisioning Telecom and datacom testing and troubleshooting

Suppliers

Company
Product
Description
Supplier Links
Fiber Loopback SC Single Mode, 15dB attenuation - FOL-AT-SCUSM-15D - L-com, Inc.
North Andover, MA, United States
Fiber Loopback SC Single Mode, 15dB attenuation
FOL-AT-SCUSM-15D
Fiber Loopback SC Single Mode, 15dB attenuation FOL-AT-SCUSM-15D
The L-com FOL-AT-SCUSM-15D is an attenuated fiber loopback module used for testing and provisioning fiber optic data links. The L-com FOL-AT-SCUSM-15D features SC connectors and single mode fiber with an attenuation level of 15dB, which allows for directly connecting transmitter and receiver ports (looping back) without the need for a separate fiber cable and inline attenuators. The L-com FOL-AT-SCUSM-15D attenuated fiber loopback module is one of thousands of quality fiber optic components and solutions available in-stock and ready to ship from L-com. Features SC connector For use with single mode fiber Attenuation of 15dB Application Telecom and datacom port provisioning Telecom and datacom testing and troubleshooting

The L-com FOL-AT-SCUSM-15D is an attenuated fiber loopback module used for testing and provisioning fiber optic data links. The L-com FOL-AT-SCUSM-15D features SC connectors and single mode fiber with an attenuation level of 15dB, which allows for directly connecting transmitter and receiver ports (looping back) without the need for a separate fiber cable and inline attenuators. The L-com FOL-AT-SCUSM-15D attenuated fiber loopback module is one of thousands of quality fiber optic components and solutions available in-stock and ready to ship from L-com.

Features

  • SC connector
  • For use with single mode fiber
  • Attenuation of 15dB

Application

  • Telecom and datacom port provisioning
  • Telecom and datacom testing and troubleshooting
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOL-AT-SCUSM-15D
Product Name Fiber Loopback SC Single Mode, 15dB attenuation
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 1213923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; SC; Sc
View Details
Singlemode Fiber, 1550-1650 nm, Bend Insensitive, Reduced Cladding - F-SM1500-6.4/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1300
View Details