L-com, Inc. Fiber Aggregation Conversion Harness, MPO24 no pins to 3xMPO8 no pins, OM3 50/125um Multimode, LSZH Jacket, Aqua, 1 meter MPF24308OM3Z-CA-1

Description
The L-com MPF24308OM3Z-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM3Z-CA-1 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPF24308OM3Z-CA-1 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24308OM3Z-CA-1 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24308OM3Z-CA-1 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors OM3 50/125um multimode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization
Description
The L-com MPF24308OM3Z-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM3Z-CA-1 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPF24308OM3Z-CA-1 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24308OM3Z-CA-1 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24308OM3Z-CA-1 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors OM3 50/125um multimode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

Suppliers

Company
Product
Description
Supplier Links
Fiber Aggregation Conversion Harness, MPO24 no pins to 3xMPO8 no pins, OM3 50/125um Multimode, LSZH Jacket, Aqua, 1 meter - MPF24308OM3Z-CA-1 - L-com, Inc.
North Andover, MA, United States
Fiber Aggregation Conversion Harness, MPO24 no pins to 3xMPO8 no pins, OM3 50/125um Multimode, LSZH Jacket, Aqua, 1 meter
MPF24308OM3Z-CA-1
Fiber Aggregation Conversion Harness, MPO24 no pins to 3xMPO8 no pins, OM3 50/125um Multimode, LSZH Jacket, Aqua, 1 meter MPF24308OM3Z-CA-1
The L-com MPF24308OM3Z-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM3Z-CA-1 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPF24308OM3Z-CA-1 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24308OM3Z-CA-1 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24308OM3Z-CA-1 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship! Features Fiber Aggregation and Conversion Harness Converts from 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors OM3 50/125um multimode LSZH (Low-Smoke, Zero-Halogen) Jacket Industry-Standard Aqua-colored jacket Application Data Centers/Enterprise Networking Server connectivity 40G and 100G Ethernet Link Aggregation Fiber Optimization

The L-com MPF24308OM3Z-CA-1 is a fiber aggregation conversion harness, which features a 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors The L-com MPF24308OM3Z-CA-1 multi-fiber conversion cables feature OM3 50/125um multimode fiber, and LSZH Jacket, in industry-standard Aqua color. The MPF24308OM3Z-CA-1 harness enables network engineers to aggregate data links, as well as optimize their fiber utilization, eliminating unused fibers common in MPO-12 and MPO-8 deployments. The L-com MPF24308OM3Z-CA-1 fiber aggregation conversion harness is configured for aggregation of transceiver signals, matching transmits and receives from lower data rate connections to higher-speed connections. L-com's MPO connectors are fully compatible with US Conec MTP products. The MPF24308OM3Z-CA-1 is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship!

Features

  • Fiber Aggregation and Conversion Harness
  • Converts from 1xMPO24 fiber leg with female connector to 3xMPO8 fiber legs with female connectors
  • OM3 50/125um multimode
  • LSZH (Low-Smoke, Zero-Halogen) Jacket
  • Industry-Standard Aqua-colored jacket

Application

  • Data Centers/Enterprise Networking
  • Server connectivity
  • 40G and 100G Ethernet
  • Link Aggregation
  • Fiber Optimization
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number MPF24308OM3Z-CA-1
Product Name Fiber Aggregation Conversion Harness, MPO24 no pins to 3xMPO8 no pins, OM3 50/125um Multimode, LSZH Jacket, Aqua, 1 meter
Cable Type Multifiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fibre Optic Cable - 5357294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details
Optical Fiber, Singlemode, 1310-1550 nm, Reduced Cladding - F-SM1250-9/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
Numerical Aperture 0.1500 to 0.1700
View Details