L-com, Inc. 12 Fiber LC/UPC Distribution Style Pigtail, SM, Blue Boots FPT12-LCUSM-BL-3

Description
The L-com FPT12-LCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with LC/UPC connectors and blue strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features Distribution-Style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length (1 meter fan-out, and 2 meter distribution tail) Application Telecom Datacom Enclosure wiring Wireless Installations
Description
The L-com FPT12-LCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with LC/UPC connectors and blue strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features Distribution-Style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length (1 meter fan-out, and 2 meter distribution tail) Application Telecom Datacom Enclosure wiring Wireless Installations

Suppliers

Company
Product
Description
Supplier Links
12 Fiber LC/UPC Distribution Style Pigtail, SM, Blue Boots - FPT12-LCUSM-BL-3 - L-com, Inc.
North Andover, MA, United States
12 Fiber LC/UPC Distribution Style Pigtail, SM, Blue Boots
FPT12-LCUSM-BL-3
12 Fiber LC/UPC Distribution Style Pigtail, SM, Blue Boots FPT12-LCUSM-BL-3
The L-com FPT12-LCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with LC/UPC connectors and blue strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers. Features Distribution-Style Pigtail Assembly 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard Low Insertion Loss Standard 3 meter length (1 meter fan-out, and 2 meter distribution tail) Application Telecom Datacom Enclosure wiring Wireless Installations

The L-com FPT12-LCUSM-BL-3 is a distribution-style fiber optic pigtail assembly constructed with single mode fiber. The 12 fiber pigtails are terminated with LC/UPC connectors and blue strain-relief boots. The pigtails are 3 meters in length, and feature color-coded jackets, for ease in identification of fibers.

Features

  • Distribution-Style Pigtail Assembly
  • 900um tight-buffered fanouts, color-coded to TIA-598-A Industry Standard
  • Low Insertion Loss
  • Standard 3 meter length (1 meter fan-out, and 2 meter distribution tail)

Application

  • Telecom
  • Datacom
  • Enclosure wiring
  • Wireless Installations
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FPT12-LCUSM-BL-3
Product Name 12 Fiber LC/UPC Distribution Style Pigtail, SM, Blue Boots
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fibre Optic Cable - 5366765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; SC; Sc
View Details